RES 180ohm 1/2W 5% AXIAL
180 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55180R00JKEA | CMF55180R00JKEA-ND |
| Product Name | RES 180 OHM 1/2W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 180 ohms | 180 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |