Vishay Intertechnology, Inc. Through Hole Resistors CMF55180R00GLEB

Description
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55180R00GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00GLEB-ND
Through Hole Resistors CMF55180R00GLEB-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1/2W 2% AXIAL - CMF55180R00GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 2% AXIAL
CMF55180R00GLEB
RES 180 OHM 1/2W 2% AXIAL CMF55180R00GLEB
RES 180ohm 1/2W 2% AXIAL

RES 180ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 180 2% T-0 Eb E3 Vishay - 68P2505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180 2% T-0 Eb E3 Vishay
68P2505
Cmf-55 180 2% T-0 Eb E3 Vishay 68P2505
CMF-55 180 2% T-0 EB e3

CMF-55 180 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00GLEB-ND CMF55180R00GLEB 68P2505
Product Name Through Hole Resistors RES 180 OHM 1/2W 2% AXIAL Cmf-55 180 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details