Vishay Intertechnology, Inc. RES 180K OHM 1/2W 5% AXIAL CMF55180K00JLRE

Description
RES 180Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 5% AXIAL - CMF55180K00JLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 5% AXIAL
CMF55180K00JLRE
RES 180K OHM 1/2W 5% AXIAL CMF55180K00JLRE
RES 180Kohm 1/2W 5% AXIAL

RES 180Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00JLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00JLRE-ND
Through Hole Resistors CMF55180K00JLRE-ND
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K 5% T-0 R36 Vishay - 68P2489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K 5% T-0 R36 Vishay
68P2489
Cmf-55 180K 5% T-0 R36 Vishay 68P2489
CMF-55 180K 5% T-0 R36

CMF-55 180K 5% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00JLRE CMF55180K00JLRE-ND 68P2489
Product Name RES 180K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 180K 5% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details