Vishay Intertechnology, Inc. RES 180K OHM 1/2W 1% AXIAL CMF55180K00FKRE

Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 1% AXIAL - CMF55180K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 1% AXIAL
CMF55180K00FKRE
RES 180K OHM 1/2W 1% AXIAL CMF55180K00FKRE
RES 180Kohm 1/2W 1% AXIAL

RES 180Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FKRE-ND
Through Hole Resistors CMF55180K00FKRE-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K 1% T-1 R36 Vishay - 68P2484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K 1% T-1 R36 Vishay
68P2484
Cmf-55 180K 1% T-1 R36 Vishay 68P2484
CMF-55 180K 1% T-1 R36

CMF-55 180K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00FKRE CMF55180K00FKRE-ND 68P2484
Product Name RES 180K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 180K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers