Vishay Intertechnology, Inc. RES 180K OHM 1/2W 1% AXIAL CMF55180K00FKR6

Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 1% AXIAL - CMF55180K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 1% AXIAL
CMF55180K00FKR6
RES 180K OHM 1/2W 1% AXIAL CMF55180K00FKR6
RES 180Kohm 1/2W 1% AXIAL

RES 180Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FKR6-ND
Through Hole Resistors CMF55180K00FKR6-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55180K00FKR6 CMF55180K00FKR6-ND
Product Name RES 180K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details