Vishay Intertechnology, Inc. Through Hole Resistors CMF5517M400FKEK

Description
17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517M400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M400FKEK-ND
Through Hole Resistors CMF5517M400FKEK-ND
17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.4M OHM 1/2W 1% AXIAL - CMF5517M400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4M OHM 1/2W 1% AXIAL
CMF5517M400FKEK
RES 17.4M OHM 1/2W 1% AXIAL CMF5517M400FKEK
RES 17.4Mohm 1/2W 1% AXIAL

RES 17.4Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 17.4M 1% T-1 Ek E3 Vishay - 68P2226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4M 1% T-1 Ek E3 Vishay
68P2226
Cmf-55 17.4M 1% T-1 Ek E3 Vishay 68P2226
CMF-55 17.4M 1% T-1 EK e3

CMF-55 17.4M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M400FKEK-ND CMF5517M400FKEK 68P2226
Product Name Through Hole Resistors RES 17.4M OHM 1/2W 1% AXIAL Cmf-55 17.4M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers