Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FKRE

Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W 1% AXIAL - CMF5517K800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 1% AXIAL
CMF5517K800FKRE
RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FKRE
RES 17.8Kohm 1/2W 1% AXIAL

RES 17.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800FKRE-ND
Through Hole Resistors CMF5517K800FKRE-ND
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9248
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9248
Resistor,Metal Film,17.8KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.8KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800FKRE CMF5517K800FKRE-ND 40C9248
Product Name RES 17.8K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details