Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K800FHR6

Description
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K800FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800FHR6-ND
Through Hole Resistors CMF5517K800FHR6-ND
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8K OHM 1/2W 1% AXIAL - CMF5517K800FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 1% AXIAL
CMF5517K800FHR6
RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FHR6
RES 17.8Kohm 1/2W 1% AXIAL

RES 17.8Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,178Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9243 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,178Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9243
Res,metal Film,178Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9243
RES,Metal Film,178KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,178KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800FHR6-ND CMF5517K800FHR6 40C9243
Product Name Through Hole Resistors RES 17.8K OHM 1/2W 1% AXIAL Res,metal Film,178Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details