Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K800BEEB

Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800BEEB-ND
Through Hole Resistors CMF5517K800BEEB-ND
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8K OHM 1/2W 0.1% AXIAL - CMF5517K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 0.1% AXIAL
CMF5517K800BEEB
RES 17.8K OHM 1/2W 0.1% AXIAL CMF5517K800BEEB
RES 17.8Kohm 1/2W 0.1% AXIAL

RES 17.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 17.8K .1% T-9 Eb E3 Vishay - 68P2205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8K .1% T-9 Eb E3 Vishay
68P2205
Cmf-55 17.8K .1% T-9 Eb E3 Vishay 68P2205
CMF-55 17.8K .1% T-9 EB e3

CMF-55 17.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800BEEB-ND CMF5517K800BEEB 68P2205
Product Name Through Hole Resistors RES 17.8K OHM 1/2W 0.1% AXIAL Cmf-55 17.8K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details