Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K600BHEA

Description
17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K600BHEA-ND
Through Hole Resistors CMF5517K600BHEA-ND
17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.6K OHM 1/2W 0.1% AXIAL - CMF5517K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.6K OHM 1/2W 0.1% AXIAL
CMF5517K600BHEA
RES 17.6K OHM 1/2W 0.1% AXIAL CMF5517K600BHEA
RES 17.6Kohm 1/2W 0.1% AXIAL

RES 17.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 17.6K .1% T-2 Ea E3 Vishay - 68P2202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.6K .1% T-2 Ea E3 Vishay
68P2202
Cmf-55 17.6K .1% T-2 Ea E3 Vishay 68P2202
CMF-55 17.6K .1% T-2 EA e3

CMF-55 17.6K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K600BHEA-ND CMF5517K600BHEA 68P2202
Product Name Through Hole Resistors RES 17.6K OHM 1/2W 0.1% AXIAL Cmf-55 17.6K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details