Vishay Precision Group Cmf55, 16.5 Kohm, +/0.5 Percent, 50 Ppm Vishay CMF5516K500DHR8

Description
CMF55, 16.5 kOhm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 16.5 kOhm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 16.5 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C8990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 16.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C8990
Cmf55, 16.5 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C8990
CMF55, 16.5 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 16.5 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C8990
Product Name Cmf55, 16.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details