Vishay Precision Group 15.0 OHM 2W Resistor CMF5515R000FHEB

Description
RES 15.0 OHM 1/2W 1% AXIAL Product overview: CMF5515R000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515R000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15.0 OHM 1/2W 1% AXIAL Product overview: CMF5515R000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515R000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.0 OHM 2W Resistor - 53-CMF5515R000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.0 OHM 2W Resistor
53-CMF5515R000FHEB
15.0 OHM 2W Resistor 53-CMF5515R000FHEB
RES 15.0 OHM 1/2W 1% AXIAL Product overview: CMF5515R000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515R000FHEB can be used for catalog matching and distributor lookup.

RES 15.0 OHM 1/2W 1% AXIAL Product overview: CMF5515R000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515R000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF15.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0HFCT-ND
Through Hole Resistors CMF15.0HFCT-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0HFTR-ND
Through Hole Resistors CMF15.0HFTR-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5515R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515R000FHEB
Metal Film Resistors - CMF5515R000FHEB
Metal Film Resistors - Through Hole 1/4watt 15ohms 1%

Metal Film Resistors - Through Hole 1/4watt 15ohms 1%

Supplier's Site
Resistor - 31357064 - Radwell International
Willingboro, NJ, United States
Resistor
31357064
Resistor 31357064
RESISXTOR, AXIAL, METAL FILM RESISTOR, 15 OHM, 1/2W, 1%, 2.2X6.9 MM. FREE 2 YEAR RADWELL WARRANTY

RESISXTOR, AXIAL, METAL FILM RESISTOR, 15 OHM, 1/2W, 1%, 2.2X6.9 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Metal Film, 15 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8122
Resistor, Metal Film, 15 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8122
RESISTOR, METAL FILM, 15 OHM, 500 MW, 1%, FULL REEL; Resistance:15ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

RESISTOR, METAL FILM, 15 OHM, 500 MW, 1%, FULL REEL; Resistance:15ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15 Ohm, 500 Mw, 1%; Resistance Vishay - 68P1753 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 500 Mw, 1%; Resistance Vishay
68P1753
Metal Film Resistor, 15 Ohm, 500 Mw, 1%; Resistance Vishay 68P1753
METAL FILM RESISTOR, 15 OHM, 500 MW, 1%; Resistance:15ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 500 MW, 1%; Resistance:15ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF5515R000FHEB CMF15.0HFCT-ND CMF5515R000FHEB 31357064 83R8122 68P1753
Product Name 15.0 OHM 2W Resistor Through Hole Resistors Metal Film Resistors - Resistor Resistor, Metal Film, 15 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 15 Ohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Operating DC Voltage 350 volts 250 volts 250 volts
Operating AC Voltage 350 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details