Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL CMF5515R000FER6

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - CMF5515R000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
CMF5515R000FER6
RES 15 OHM 1/2W 1% AXIAL CMF5515R000FER6
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FER6-ND
Through Hole Resistors CMF5515R000FER6-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8739
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8739
Resistor,Metal Film,15Ohms,250WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,15Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FER6 CMF5515R000FER6-ND 40C8739
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details