Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R000DHBF

Description
15 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000DHBF-ND
Through Hole Resistors CMF5515R000DHBF-ND
15 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5515R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515R000DHBF
Metal Film Resistors - CMF5515R000DHBF
Metal Film Resistors - Through Hole CMF-55 15 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 15 .5% T-2 B14

Supplier's Site
Resistor,metal Film,15Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8733
Resistor,metal Film,15Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8733
Resistor,Metal Film,15Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000DHBF-ND CMF5515R000DHBF 40C8733
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,15Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details