Vishay Intertechnology, Inc. RES 15.4M OHM 1/2W 2% AXIAL CMF5515M400GNEB

Description
RES 15.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4M OHM 1/2W 2% AXIAL - CMF5515M400GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4M OHM 1/2W 2% AXIAL
CMF5515M400GNEB
RES 15.4M OHM 1/2W 2% AXIAL CMF5515M400GNEB
RES 15.4Mohm 1/2W 2% AXIAL

RES 15.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M400GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M400GNEB-ND
Through Hole Resistors CMF5515M400GNEB-ND
15.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4M 2% T-00 Eb E3 Vishay - 68P1738 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4M 2% T-00 Eb E3 Vishay
68P1738
Cmf-55 15.4M 2% T-00 Eb E3 Vishay 68P1738
CMF-55 15.4M 2% T-00 EB e3

CMF-55 15.4M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M400GNEB CMF5515M400GNEB-ND 68P1738
Product Name RES 15.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 15.4M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers