Vishay Intertechnology, Inc. RES 15M OHM 1/2W 2% AXIAL CMF5515M000GNRE

Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 2% AXIAL - CMF5515M000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 2% AXIAL
CMF5515M000GNRE
RES 15M OHM 1/2W 2% AXIAL CMF5515M000GNRE
RES 15Mohm 1/2W 2% AXIAL

RES 15Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000GNRE-ND
Through Hole Resistors CMF5515M000GNRE-ND
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515M000GNRE CMF5515M000GNRE-ND
Product Name RES 15M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers