Vishay Intertechnology, Inc. RES 15M OHM 1/2W 2% AXIAL CMF5515M000GLEB

Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 2% AXIAL - CMF5515M000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 2% AXIAL
CMF5515M000GLEB
RES 15M OHM 1/2W 2% AXIAL CMF5515M000GLEB
RES 15Mohm 1/2W 2% AXIAL

RES 15Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000GLEB-ND
Through Hole Resistors CMF5515M000GLEB-ND
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515M000GLEB CMF5515M000GLEB-ND
Product Name RES 15M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details