Vishay Intertechnology, Inc. RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHR6

Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 1% AXIAL - CMF5515M000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 1% AXIAL
CMF5515M000FHR6
RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHR6
RES 15Mohm 1/2W 1% AXIAL

RES 15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000FHR6-ND
Through Hole Resistors CMF5515M000FHR6-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay - 40C8721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay
40C8721
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay 40C8721
CMF55, 15 MOhm, +/- 1 Percent, 50 ppm

CMF55, 15 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000FHR6 CMF5515M000FHR6-ND 40C8721
Product Name RES 15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details