Vishay Intertechnology, Inc. RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHEK

Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 1% AXIAL - CMF5515M000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 1% AXIAL
CMF5515M000FHEK
RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHEK
RES 15Mohm 1/2W 1% AXIAL

RES 15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000FHEK-ND
Through Hole Resistors CMF5515M000FHEK-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5515M000FHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF5515M000FHEK
Through Hole Resistors CMF5515M000FHEK
RES 15M OHM 1/2W 1% AXIAL

RES 15M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF5515M000FHEK CMF5515M000FHEK-ND CMF5515M000FHEK
Product Name RES 15M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details