Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K800DHR6

Description
15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800DHR6-ND
Through Hole Resistors CMF5515K800DHR6-ND
15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8K OHM 1/2W 0.5% AXIAL - CMF5515K800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 0.5% AXIAL
CMF5515K800DHR6
RES 15.8K OHM 1/2W 0.5% AXIAL CMF5515K800DHR6
RES 15.8Kohm 1/2W 0.5% AXIAL

RES 15.8Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,15.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8696
Resistor,metal Film,15.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8696
Resistor,Metal Film,15.8KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.8KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800DHR6-ND CMF5515K800DHR6 40C8696
Product Name Through Hole Resistors RES 15.8K OHM 1/2W 0.5% AXIAL Resistor,metal Film,15.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers