Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W 0.1% AXIAL CMF5515K800BHBF

Description
RES 15.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W 0.1% AXIAL - CMF5515K800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 0.1% AXIAL
CMF5515K800BHBF
RES 15.8K OHM 1/2W 0.1% AXIAL CMF5515K800BHBF
RES 15.8Kohm 1/2W 0.1% AXIAL

RES 15.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800BHBF-ND
Through Hole Resistors CMF5515K800BHBF-ND
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8691
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8691
Resistor,Metal Film,158KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,158KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800BHBF CMF5515K800BHBF-ND 40C8691
Product Name RES 15.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details