Vishay Intertechnology, Inc. RES 15.79K OHM 1/2W 0.1% AXIAL CMF5515K790BHBF

Description
RES 15.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.79K OHM 1/2W 0.1% AXIAL - CMF5515K790BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.79K OHM 1/2W 0.1% AXIAL
CMF5515K790BHBF
RES 15.79K OHM 1/2W 0.1% AXIAL CMF5515K790BHBF
RES 15.79Kohm 1/2W 0.1% AXIAL

RES 15.79Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K790BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K790BHBF-ND
Through Hole Resistors CMF5515K790BHBF-ND
15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.79K .1% T-2 B14 Vishay - 68P1666 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.79K .1% T-2 B14 Vishay
68P1666
Cmf-55 15.79K .1% T-2 B14 Vishay 68P1666
CMF-55 15.79K .1% T-2 B14

CMF-55 15.79K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K790BHBF CMF5515K790BHBF-ND 68P1666
Product Name RES 15.79K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 15.79K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details