Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CERE

Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.25% AXIAL - CMF5515K600CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.25% AXIAL
CMF5515K600CERE
RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CERE
RES 15.6Kohm 1/2W 0.25% AXIAL

RES 15.6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600CERE-ND
Through Hole Resistors CMF5515K600CERE-ND
15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 40C8676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
40C8676
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 40C8676
Resistor,Metal Film,15.6KOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,15.6KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600CERE CMF5515K600CERE-ND 40C8676
Product Name RES 15.6K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers