Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CEEK

Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.25% AXIAL - CMF5515K600CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.25% AXIAL
CMF5515K600CEEK
RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CEEK
RES 15.6Kohm 1/2W 0.25% AXIAL

RES 15.6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600CEEK-ND
Through Hole Resistors CMF5515K600CEEK-ND
15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.6K .25% T-9 Ek E3 Vishay - 68P1644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.6K .25% T-9 Ek E3 Vishay
68P1644
Cmf-55 15.6K .25% T-9 Ek E3 Vishay 68P1644
CMF-55 15.6K .25% T-9 EK e3

CMF-55 15.6K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600CEEK CMF5515K600CEEK-ND 68P1644
Product Name RES 15.6K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 15.6K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details