Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K400FKEK70

Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K400FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400FKEK70-ND
Through Hole Resistors CMF5515K400FKEK70-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1/2W 1% AXIAL - CMF5515K400FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% AXIAL
CMF5515K400FKEK70
RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FKEK70
RES 15.4Kohm 1/2W 1% AXIAL

RES 15.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 15.4K 1% T-1 Ek E3 Vishay - 68P1637 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.4K 1% T-1 Ek E3 Vishay
68P1637
Cmf-55-70 15.4K 1% T-1 Ek E3 Vishay 68P1637
CMF-55-70 15.4K 1% T-1 EK e3

CMF-55-70 15.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400FKEK70-ND CMF5515K400FKEK70 68P1637
Product Name Through Hole Resistors RES 15.4K OHM 1/2W 1% AXIAL Cmf-55-70 15.4K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details