Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K400FHEK

Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400FHEK-ND
Through Hole Resistors CMF5515K400FHEK-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1/2W 1% AXIAL - CMF5515K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% AXIAL
CMF5515K400FHEK
RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FHEK
RES 15.4Kohm 1/2W 1% AXIAL

RES 15.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 15.4K 1% T-2 Ek E3 Vishay - 68P1634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K 1% T-2 Ek E3 Vishay
68P1634
Cmf-55 15.4K 1% T-2 Ek E3 Vishay 68P1634
CMF-55 15.4K 1% T-2 EK e3

CMF-55 15.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400FHEK-ND CMF5515K400FHEK 68P1634
Product Name Through Hole Resistors RES 15.4K OHM 1/2W 1% AXIAL Cmf-55 15.4K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details