Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K400BEEA

Description
15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400BEEA-ND
Through Hole Resistors CMF5515K400BEEA-ND
15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1/2W 0.1% AXIAL - CMF5515K400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 0.1% AXIAL
CMF5515K400BEEA
RES 15.4K OHM 1/2W 0.1% AXIAL CMF5515K400BEEA
RES 15.4Kohm 1/2W 0.1% AXIAL

RES 15.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 15.4K .1% T-9 Ea E3 Vishay - 68P1619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K .1% T-9 Ea E3 Vishay
68P1619
Cmf-55 15.4K .1% T-9 Ea E3 Vishay 68P1619
CMF-55 15.4K .1% T-9 EA e3

CMF-55 15.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400BEEA-ND CMF5515K400BEEA 68P1619
Product Name Through Hole Resistors RES 15.4K OHM 1/2W 0.1% AXIAL Cmf-55 15.4K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details