Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.5% AXIAL CMF5515K000DHRE

Description
RES 15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.5% AXIAL - CMF5515K000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.5% AXIAL
CMF5515K000DHRE
RES 15K OHM 1/2W 0.5% AXIAL CMF5515K000DHRE
RES 15Kohm 1/2W 0.5% AXIAL

RES 15Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000DHRE-ND
Through Hole Resistors CMF5515K000DHRE-ND
15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8618
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8618
Resistor,Metal Film,15KOhms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000DHRE CMF5515K000DHRE-ND 40C8618
Product Name RES 15K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details