Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K000DEBF

Description
Metal Film Resistors - Through Hole CMF-55 15K .5% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 15K .5% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K000DEBF
Metal Film Resistors - CMF5515K000DEBF
Metal Film Resistors - Through Hole CMF-55 15K .5% T-9 B14

Metal Film Resistors - Through Hole CMF-55 15K .5% T-9 B14

Supplier's Site
Through Hole Resistors - CMF5515K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000DEBF-ND
Through Hole Resistors CMF5515K000DEBF-ND
15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515K000DEBF CMF5515K000DEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details