Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BERE70

Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.1% AXIAL - CMF5515K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.1% AXIAL
CMF5515K000BERE70
RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BERE70
RES 15Kohm 1/2W 0.1% AXIAL

RES 15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000BERE70-ND
Through Hole Resistors CMF5515K000BERE70-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 15 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8601
Cmf55, 15 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8601
CMF55, 15 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 15 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000BERE70 CMF5515K000BERE70-ND 40C8601
Product Name RES 15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 15 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers