Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEEB70

Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.1% AXIAL - CMF5515K000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.1% AXIAL
CMF5515K000BEEB70
RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEEB70
RES 15Kohm 1/2W 0.1% AXIAL

RES 15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000BEEB70-ND
Through Hole Resistors CMF5515K000BEEB70-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15K .1% T-9 Eb E3 Vishay - 68P1586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15K .1% T-9 Eb E3 Vishay
68P1586
Cmf-55-70 15K .1% T-9 Eb E3 Vishay 68P1586
CMF-55-70 15K .1% T-9 EB e3

CMF-55-70 15K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000BEEB70 CMF5515K000BEEB70-ND 68P1586
Product Name RES 15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 15K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details