Vishay Intertechnology, Inc. Through Hole Resistors CMF55158K00BEEB

Description
158 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55158K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158K00BEEB-ND
Through Hole Resistors CMF55158K00BEEB-ND
158 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 158K OHM 1/2W 0.1% AXIAL - CMF55158K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/2W 0.1% AXIAL
CMF55158K00BEEB
RES 158K OHM 1/2W 0.1% AXIAL CMF55158K00BEEB
RES 158Kohm 1/2W 0.1% AXIAL

RES 158Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 158K .1% T-9 Eb E3 Vishay - 68P1893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 158K .1% T-9 Eb E3 Vishay
68P1893
Cmf-55 158K .1% T-9 Eb E3 Vishay 68P1893
CMF-55 158K .1% T-9 EB e3

CMF-55 158K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158K00BEEB-ND CMF55158K00BEEB 68P1893
Product Name Through Hole Resistors RES 158K OHM 1/2W 0.1% AXIAL Cmf-55 158K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers