Vishay Intertechnology, Inc. RES 154 OHM 1/2W 1% AXIAL CMF55154R00FKEB

Description
RES 154ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/2W 1% AXIAL - CMF55154R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/2W 1% AXIAL
CMF55154R00FKEB
RES 154 OHM 1/2W 1% AXIAL CMF55154R00FKEB
RES 154ohm 1/2W 1% AXIAL

RES 154ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55154R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154R00FKEB-ND
Through Hole Resistors CMF55154R00FKEB-ND
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 154 1% T-1 Eb E3 Vishay - 48P6100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 154 1% T-1 Eb E3 Vishay
48P6100
Cmf-55 154 1% T-1 Eb E3 Vishay 48P6100
CMF-55 154 1% T-1 EB e3

CMF-55 154 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154R00FKEB CMF55154R00FKEB-ND 48P6100
Product Name RES 154 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 154 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details