Vishay Intertechnology, Inc. RES 152K OHM 1/2W 0.1% AXIAL CMF55152K00BEEB

Description
RES 152Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 152Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 1/2W 0.1% AXIAL - CMF55152K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/2W 0.1% AXIAL
CMF55152K00BEEB
RES 152K OHM 1/2W 0.1% AXIAL CMF55152K00BEEB
RES 152Kohm 1/2W 0.1% AXIAL

RES 152Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55152K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55152K00BEEB-ND
Through Hole Resistors CMF55152K00BEEB-ND
152 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 152K .1% T-9 Eb E3 Vishay - 68P1854 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 152K .1% T-9 Eb E3 Vishay
68P1854
Cmf-55 152K .1% T-9 Eb E3 Vishay 68P1854
CMF-55 152K .1% T-9 EB e3

CMF-55 152K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55152K00BEEB CMF55152K00BEEB-ND 68P1854
Product Name RES 152K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 152K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers