Vishay Intertechnology, Inc. Through Hole Resistors CMF55150R00JHBF

Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150R00JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00JHBF-ND
Through Hole Resistors CMF55150R00JHBF-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55150R00JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55150R00JHBF
Metal Film Resistors - CMF55150R00JHBF
Metal Film Resistors - Through Hole CMF-55 150 5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 150 5% T-2 B14

Supplier's Site
Cmf-55 150 5% T-2 B14 Vishay - 68P1840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150 5% T-2 B14 Vishay
68P1840
Cmf-55 150 5% T-2 B14 Vishay 68P1840
CMF-55 150 5% T-2 B14

CMF-55 150 5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00JHBF-ND CMF55150R00JHBF 68P1840
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 150 5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details