150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor, 150 Ohm, ± 1%, 500 mW, Axial Leaded, Metal Film, Precision Product overview: CMF55150R00FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55150R00FKR6 can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 150ohms 1%
Resistor,Metal Film,150Ohms,250WV,1
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CMF55150R00FKR6TR-ND | 53-CMF55150R00FKR6 | CMF55150R00FKR6 | 40C8840 |
| Product Name | Through Hole Resistors | 150 Ohm 500 mW Resistor | Metal Film Resistors - | Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |