Metal Film Resistors - Through Hole 1/4watt 150ohms .5%
RES 150 OHM 1/2W 0.5% AXIAL Product overview: CMF55150R00DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55150R00DHR6 can be used for catalog matching and distributor lookup.
150 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
150 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55150R00DHR6 | 53-CMF55150R00DHR6 | 541-CMF55150R00DHR6TR-ND |
| Product Name | Metal Film Resistors - | 150 OHM 2W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Operating DC Voltage | 250 volts |