Vishay Precision Group RES 150K OHM 1/2W 1% AXIAL CMF55150K00FHEB

Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 1% AXIAL - CMF55150K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 1% AXIAL
CMF55150K00FHEB
RES 150K OHM 1/2W 1% AXIAL CMF55150K00FHEB
RES 150Kohm 1/2W 1% AXIAL

RES 150Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF150KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150KHFCT-ND
Through Hole Resistors CMF150KHFCT-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF150KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150KHFTR-ND
Through Hole Resistors CMF150KHFTR-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150 Kohm, 500 Mw, 1%; Resistance Vishay - 68P1800 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Kohm, 500 Mw, 1%; Resistance Vishay
68P1800
Metal Film Resistor, 150 Kohm, 500 Mw, 1%; Resistance Vishay 68P1800
METAL FILM RESISTOR, 150 KOHM, 500 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 KOHM, 500 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 150 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Kohm, 500 Mw, 1%; Resistance Vishay
83R8123
Resistor, Metal Film, 150 Kohm, 500 Mw, 1%; Resistance Vishay 83R8123
RESISTOR, METAL FILM, 150 KOHM, 500 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 150 KOHM, 500 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00FHEB CMF150KHFCT-ND 68P1800
Product Name RES 150K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 150 Kohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details