Vishay Intertechnology, Inc. RES 150K OHM 1/2W 0.25% AXIAL CMF55150K00CEEA

Description
RES 150Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 0.25% AXIAL - CMF55150K00CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 0.25% AXIAL
CMF55150K00CEEA
RES 150K OHM 1/2W 0.25% AXIAL CMF55150K00CEEA
RES 150Kohm 1/2W 0.25% AXIAL

RES 150Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150K00CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00CEEA-ND
Through Hole Resistors CMF55150K00CEEA-ND
150 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 150K .25% T-9 Ea E3 Vishay - 68P1794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150K .25% T-9 Ea E3 Vishay
68P1794
Cmf-55 150K .25% T-9 Ea E3 Vishay 68P1794
CMF-55 150K .25% T-9 EA e3

CMF-55 150K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00CEEA CMF55150K00CEEA-ND 68P1794
Product Name RES 150K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 150K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details