Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R300FHEK

Description
14.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R300FHEK-ND
Through Hole Resistors CMF5514R300FHEK-ND
14.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3 OHM 1/2W 1% AXIAL - CMF5514R300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/2W 1% AXIAL
CMF5514R300FHEK
RES 14.3 OHM 1/2W 1% AXIAL CMF5514R300FHEK
RES 14.3ohm 1/2W 1% AXIAL

RES 14.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 14.3 1% T-2 Ek E3 Vishay - 68P1442 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.3 1% T-2 Ek E3 Vishay
68P1442
Cmf-55 14.3 1% T-2 Ek E3 Vishay 68P1442
CMF-55 14.3 1% T-2 EK e3

CMF-55 14.3 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R300FHEK-ND CMF5514R300FHEK 68P1442
Product Name Through Hole Resistors RES 14.3 OHM 1/2W 1% AXIAL Cmf-55 14.3 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details