Vishay Intertechnology, Inc. RES 14.0 OHM 1/2W 1% AXIAL CMF5514R000FHEB

Description
RES 14.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0 OHM 1/2W 1% AXIAL - CMF5514R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1/2W 1% AXIAL
CMF5514R000FHEB
RES 14.0 OHM 1/2W 1% AXIAL CMF5514R000FHEB
RES 14.0ohm 1/2W 1% AXIAL

RES 14.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF14.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0HFTR-ND
Through Hole Resistors CMF14.0HFTR-ND
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14 1% T-2 Eb E3 Vishay - 68P1435 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14 1% T-2 Eb E3 Vishay
68P1435
Cmf-55 14 1% T-2 Eb E3 Vishay 68P1435
CMF-55 14 1% T-2 EB e3

CMF-55 14 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R000FHEB CMF14.0HFTR-ND 68P1435
Product Name RES 14.0 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 14 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers