Vishay Intertechnology, Inc. RES 14 OHM 1/2W 0.5% AXIAL CMF5514R000DHEB

Description
RES 14ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/2W 0.5% AXIAL - CMF5514R000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/2W 0.5% AXIAL
CMF5514R000DHEB
RES 14 OHM 1/2W 0.5% AXIAL CMF5514R000DHEB
RES 14ohm 1/2W 0.5% AXIAL

RES 14ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514R000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R000DHEB-ND
Through Hole Resistors CMF5514R000DHEB-ND
14 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14 .5% T-2 Eb E3 Vishay - 68P1433 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14 .5% T-2 Eb E3 Vishay
68P1433
Cmf-55 14 .5% T-2 Eb E3 Vishay 68P1433
CMF-55 14 .5% T-2 EB e3

CMF-55 14 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R000DHEB CMF5514R000DHEB-ND 68P1433
Product Name RES 14 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 14 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details