Vishay Intertechnology, Inc. Metal Film Resistors - CMF5514M000JNBF

Description
Metal Film Resistors - Through Hole CMF-55 14M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 14M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5514M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514M000JNBF
Metal Film Resistors - CMF5514M000JNBF
Metal Film Resistors - Through Hole CMF-55 14M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-55 14M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF5514M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M000JNBF-ND
Through Hole Resistors CMF5514M000JNBF-ND
14 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514M000JNBF CMF5514M000JNBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers