Vishay Intertechnology, Inc. Metal Film Resistors - CMF5514K700BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5514K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K700BHR6
Metal Film Resistors - CMF5514K700BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5514K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BHR6-ND
Through Hole Resistors CMF5514K700BHR6-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8404
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8404
Resistor,Metal Film,147KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BHR6 CMF5514K700BHR6-ND 40C8404
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details