Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHEK

Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.1% AXIAL - CMF5514K700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% AXIAL
CMF5514K700BHEK
RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHEK
RES 14.7Kohm 1/2W 0.1% AXIAL

RES 14.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BHEK-ND
Through Hole Resistors CMF5514K700BHEK-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.7K .1% T-2 Ek E3 Vishay - 68P1397 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K .1% T-2 Ek E3 Vishay
68P1397
Cmf-55 14.7K .1% T-2 Ek E3 Vishay 68P1397
CMF-55 14.7K .1% T-2 EK e3

CMF-55 14.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BHEK CMF5514K700BHEK-ND 68P1397
Product Name RES 14.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.7K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details