Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K700BER6

Description
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BER6-ND
Through Hole Resistors CMF5514K700BER6-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/2W 0.1% AXIAL - CMF5514K700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% AXIAL
CMF5514K700BER6
RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BER6
RES 14.7Kohm 1/2W 0.1% AXIAL

RES 14.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,14.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8394
Resistor,metal Film,14.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8394
Resistor,Metal Film,14.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,14.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BER6-ND CMF5514K700BER6 40C8394
Product Name Through Hole Resistors RES 14.7K OHM 1/2W 0.1% AXIAL Resistor,metal Film,14.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details