Vishay Intertechnology, Inc. RES 14.5K OHM 1/2W 1% AXIAL CMF5514K500FKBF

Description
RES 14.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/2W 1% AXIAL - CMF5514K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/2W 1% AXIAL
CMF5514K500FKBF
RES 14.5K OHM 1/2W 1% AXIAL CMF5514K500FKBF
RES 14.5Kohm 1/2W 1% AXIAL

RES 14.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K500FKBF-ND
Through Hole Resistors CMF5514K500FKBF-ND
14.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 14.5 Kohm, +/1 Percent, 100 Ppm Vishay - 40C8389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 14.5 Kohm, +/1 Percent, 100 Ppm Vishay
40C8389
Cmf55, 14.5 Kohm, +/1 Percent, 100 Ppm Vishay 40C8389
CMF55, 14.5 kOhm, +/- 1 Percent, 100 ppm

CMF55, 14.5 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K500FKBF CMF5514K500FKBF-ND 40C8389
Product Name RES 14.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 14.5 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details