Vishay Intertechnology, Inc. Through-Hole 2W Resistor CMF5514K300FKEK

Description
Metal Film Resistors - Through Hole 1/2W 14.3Kohms 1% Product overview: CMF5514K300FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5514K300FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2W 14.3Kohms 1% Product overview: CMF5514K300FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5514K300FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-CMF5514K300FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF5514K300FKEK
Through-Hole 2W Resistor 53-CMF5514K300FKEK
Metal Film Resistors - Through Hole 1/2W 14.3Kohms 1% Product overview: CMF5514K300FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5514K300FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 14.3Kohms 1% Product overview: CMF5514K300FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5514K300FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FKEK
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKEK
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5514K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5514K300FKEK-ND
Through Hole Resistors 541-CMF5514K300FKEK-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5514K300FKEK CMF5514K300FKEK 541-CMF5514K300FKEK-ND
Product Name Through-Hole 2W Resistor RES 14.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Resistance Range 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers