Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FHEK

Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FHEK
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FHEK
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300FHEK-ND
Through Hole Resistors CMF5514K300FHEK-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514K300FHEK CMF5514K300FHEK-ND
Product Name RES 14.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details