Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K070BHR6

Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K070BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K070BHR6-ND
Through Hole Resistors CMF5514K070BHR6-ND
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5514K070BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K070BHR6
Metal Film Resistors - CMF5514K070BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 14.07K .1% T-2 Re6 Vishay - 68P1348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.07K .1% T-2 Re6 Vishay
68P1348
Cmf-55 14.07K .1% T-2 Re6 Vishay 68P1348
CMF-55 14.07K .1% T-2 RE6

CMF-55 14.07K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K070BHR6-ND CMF5514K070BHR6 68P1348
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 14.07K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers